ElectroSwitch Electronic Products Relay/Socket SGR282ZK 12VDC

Description
SAFETY RELAY, FORCIBLY GUIDED CONTACTS, 12 VDC, DPDT, SGR 282 ZK SERIES, THROUGH HOLE, 8 A, SOLDER. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
SAFETY RELAY, FORCIBLY GUIDED CONTACTS, 12 VDC, DPDT, SGR 282 ZK SERIES, THROUGH HOLE, 8 A, SOLDER. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 49929386 - Radwell International
Willingboro, NJ, United States
Relay/Socket
49929386
Relay/Socket 49929386
SAFETY RELAY, FORCIBLY GUIDED CONTACTS, 12 VDC, DPDT, SGR 282 ZK SERIES, THROUGH HOLE, 8 A, SOLDER. FREE 2 YEAR RADWELL WARRANTY

SAFETY RELAY, FORCIBLY GUIDED CONTACTS, 12 VDC, DPDT, SGR 282 ZK SERIES, THROUGH HOLE, 8 A, SOLDER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta - 68X2027 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta
68X2027
Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta 68X2027
RELAY, SAFETY, DPDT, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:DPDT; Product Range:SGR 282 ZK Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

RELAY, SAFETY, DPDT, 250VAC, 8A; Coil Voltage:12VDC; Contact Configuration:DPDT; Product Range:SGR 282 ZK Series; Relay Mounting:Through Hole; Contact Current:8A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 49929386 68X2027
Product Name Relay/Socket Relay, Safety, Dpdt, 250Vac, 8A; Coil Voltage Elesta
Channels Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Channels Single Throw
Mounting PCBoard; Socket or Plug-in Style
Maximum Switching Current 8.00 amps
View Details
NEMA Master Control Safety Relay - 700S-PK710A1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN
View Details
2 suppliers