Festo Corporation Air solenoid valve VSVA-B-B52-H-A2-1C1

Description
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet
Description
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - VSVA-B-B52-H-A2-1C1 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
VSVA-B-B52-H-A2-1C1
Air solenoid valve VSVA-B-B52-H-A2-1C1
Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface Electrical connection via type C plug Robust metal housing Manifold assembly with mixed sizes possible
  • Corresponds to ISO 15407-1 and to ISO 15218 for pilot valve with interface
  • Electrical connection via type C plug
  • Robust metal housing
  • Manifold assembly with mixed sizes possible
Supplier's Site Datasheet
Valves and Control - 2171-VSVA-B-B52-H-A2-1C1-ND - DigiKey
Thief River Falls, MN, United States
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet
Solenoid Valve - 45160975 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
45160975
Solenoid Valve 45160975
SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, TYPE C, W/O SIGNAL STATUS, W/O SENSOR. FREE 2 YEAR RADWELL WARRANTY

SOLENOID VALVE, VSVA SERIES, ISO 15407-1/2, SUB-BASE, DOUBLE SOLENOID, 5/2-WAY, DOUBLE VALVE, DOUBLE SOLENOID RESET, INTERNAL AIR SUPPLY, W/ MANUAL OVERRIDE, ISO SIZE 2, 24 VDC, TYPE C, W/O SIGNAL STATUS, W/O SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Festo Corporation DigiKey Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number VSVA-B-B52-H-A2-1C1 2171-VSVA-B-B52-H-A2-1C1-ND 45160975
Product Name Air solenoid valve Valves and Control Solenoid Valve
Valve Type Control Valve; Gate; Solenoid Solenoid Valve Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.71 inch (18.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Basic valve - CPE18-P1-3OL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1CH-5/3B-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CDVI5.0-MT2H-3OLS-3GLS - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-5/3ES-M7-B - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers