SMC Corporation of America Solenoid Valve VV2DW2-G0201F

Description
MANIFOLD BASE VDW OTHER SIZE RATING. FREE 2 YEAR RADWELL WARRANTY
Description
MANIFOLD BASE VDW OTHER SIZE RATING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 2973404 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2973404
Solenoid Valve 2973404
MANIFOLD BASE VDW OTHER SIZE RATING. FREE 2 YEAR RADWELL WARRANTY

MANIFOLD BASE VDW OTHER SIZE RATING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2973404
Product Name Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369063 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
2 suppliers
Ball Check Valve 0 5 4 - 1228030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 3.15 inch (80.00 mm)
View Details
500 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details