Schneider Electric Solenoid Valve VT2343

Description
ZONE VALVE, POPTOP, 2-POSITION, VALVE BODY, 2-WAY, 3/4 INCH INVRTDFLARE 3.5CV. FREE 2 YEAR RADWELL WARRANTY
Description
ZONE VALVE, POPTOP, 2-POSITION, VALVE BODY, 2-WAY, 3/4 INCH INVRTDFLARE 3.5CV. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 5671774 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
5671774
Solenoid Valve 5671774
ZONE VALVE, POPTOP, 2-POSITION, VALVE BODY, 2-WAY, 3/4 INCH INVRTDFLARE 3.5CV. FREE 2 YEAR RADWELL WARRANTY

ZONE VALVE, POPTOP, 2-POSITION, VALVE BODY, 2-WAY, 3/4 INCH INVRTDFLARE 3.5CV. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SNE Valve Bodies - VT2343 - Galco Industrial Electronics
Madison Heights, MI, United States
SNE Valve Bodies
VT2343
SNE Valve Bodies VT2343
Valve: 3/4 in, 2W, Zone, FLR, BR,

Valve: 3/4 in, 2W, Zone, FLR, BR,

Supplier's Site

Technical Specifications

  Radwell International Galco Industrial Electronics
Product Category Industrial Valves Industrial Valves
Product Number 5671774 VT2343
Product Name Solenoid Valve SNE Valve Bodies
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pack Protective Valve - Battery Pack Protective Valve - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material PA6
Media Air; Breathable
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
BIFOLD - Hydraulic Pilot, Interface, Mechanical Valves, FP01 (Logic) -  - Rotork plc
Specs
Valve Type Pilot
Media Hydraulic
Maximum Pressure 10000.00 psi (7038 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details