SMC Corporation of America Solenoid Valve VXP2260-10N-3C

Description
VALVE, MEDIA (N.O), 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY
Description
VALVE, MEDIA (N.O), 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solenoid Valve - 2810471 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
2810471
Solenoid Valve 2810471
VALVE, MEDIA (N.O), 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY

VALVE, MEDIA (N.O), 2 PORT VALVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 2810471
Product Name Solenoid Valve
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514634 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 14 Diaphragm Valve Flanged 2 5 4 - 121465040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 3.94 inch (100.00 mm)
View Details
687 Side Exit Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief; Safety Relief Valves
Valve Size 0.69 inch (17.45 mm)
View Details