Opto 22 Solid State Overload/Relay 120D10

Description
SOLID STATE RELAY, DC SERIES, PANEL MOUNT, 140 VAC OPERATING VOLTAGE MAX, 12 VAC OPERATING VOLTAGE MIN, 32 VDC CONTROL VOLTAGE MAX, 3 VDC CONTROL VOLTAGE MIN, 10 AMP LOAD CURRENT, PANEL MOUNT, SCREW TERMINALS, DC SWITCHING MODE, DEPTH- 57.15 MM. FREE 2 YEAR RADWELL WARRANTY
Description
SOLID STATE RELAY, DC SERIES, PANEL MOUNT, 140 VAC OPERATING VOLTAGE MAX, 12 VAC OPERATING VOLTAGE MIN, 32 VDC CONTROL VOLTAGE MAX, 3 VDC CONTROL VOLTAGE MIN, 10 AMP LOAD CURRENT, PANEL MOUNT, SCREW TERMINALS, DC SWITCHING MODE, DEPTH- 57.15 MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 34346 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
34346
Solid State Overload/Relay 34346
SOLID STATE RELAY, DC SERIES, PANEL MOUNT, 140 VAC OPERATING VOLTAGE MAX, 12 VAC OPERATING VOLTAGE MIN, 32 VDC CONTROL VOLTAGE MAX, 3 VDC CONTROL VOLTAGE MIN, 10 AMP LOAD CURRENT, PANEL MOUNT, SCREW TERMINALS, DC SWITCHING MODE, DEPTH- 57.15 MM. FREE 2 YEAR RADWELL WARRANTY

SOLID STATE RELAY, DC SERIES, PANEL MOUNT, 140 VAC OPERATING VOLTAGE MAX, 12 VAC OPERATING VOLTAGE MIN, 32 VDC CONTROL VOLTAGE MAX, 3 VDC CONTROL VOLTAGE MIN, 10 AMP LOAD CURRENT, PANEL MOUNT, SCREW TERMINALS, DC SWITCHING MODE, DEPTH- 57.15 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
OPTO 22 Contactors & Starters 120D10

OPTO 22 Contactors & Starters 120D10

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 34346
Product Name Solid State Overload/Relay Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

ArmorStart Reversing Starter - 281D-F12Z-10B-CR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating NEMA
NEMA Size 4
Control Voltage 24 volts
View Details
2 suppliers
Contactor - 20783129 - Radwell International
Specs
Number of Poles 3
Control Voltage 24 volts
Continuous Current 50 amps
View Details
3 Pole AC Coil Contactors - MC-22B-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details