GE Company Contactor/Starter Coil 22D13G14

Description
DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 300 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 300 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 123483184 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
123483184
Contactor/Starter Coil 123483184
DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 300 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 300 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 123483184
Product Name Contactor/Starter Coil
Control Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12B01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC220V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three (optional feature)
View Details
Motor Starters - 206134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
Solid State Overload/Relay - 4767676 - Radwell International
Specs
Device Technology Solid State
View Details