Siemens Analytical Products Solid State Overload/Relay 3RH2140-2BB40

Description
CONTACTOR RELAY, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 4 W, 4 N/O, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR RELAY, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 4 W, 4 N/O, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 20692764 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
20692764
Solid State Overload/Relay 20692764
CONTACTOR RELAY, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 4 W, 4 N/O, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR RELAY, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 4 W, 4 N/O, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
SIEMENS Contactors & Starters 3RH2140-2BB40

SIEMENS Contactors & Starters 3RH2140-2BB40

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 20692764
Product Name Solid State Overload/Relay Solid State Overload/Relay
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
IEC 12 A Contactor - 100-C12L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 18854557 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 30 amps
View Details
Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details