Danfoss Inc. Contactor 037N0044

Description
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, RCI 10, 2 PHASE, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, RCI 10, 2 PHASE, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 190202156 - Radwell International
Willingboro, NJ, United States
Contactor
190202156
Contactor 190202156
DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, RCI 10, 2 PHASE, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, RCI 10, 2 PHASE, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 190202156
Product Name Contactor
Control Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09F01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-22B-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details