c3controls Contactor 320-S09N30ZC10

Description
CONTACTOR, 3 PHASE, 25AMP, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, 3 PHASE, 25AMP, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 128360483 - Radwell International
Willingboro, NJ, United States
Contactor
128360483
Contactor 128360483
CONTACTOR, 3 PHASE, 25AMP, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, 3 PHASE, 25AMP, 24VDC COIL, 1NO AUX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 128360483
Product Name Contactor
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 2275223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 9 A Contactor - 100-C09EQ400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 127933431 - Radwell International
Specs
Device Technology Solid State
Control Voltage 100 volts
Continuous Current 7 amps
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details