GE Company Contactor/Starter Coil 15D21G39

Description
DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 48VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 48VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 182829639 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
182829639
Contactor/Starter Coil 182829639
DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 48VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 48VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 182829639
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 30 A Contactor - 100-C30EJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 30 amps
View Details
2 suppliers
2.5A Manual Motor Starters - MMS-32H-2.5A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 670 HP
Three Phase Power 670 HP
DC Horsepower 670 HP
View Details
Solid State Overload/Relay - 55563403 - Radwell International
Specs
Device Technology Solid State
Control Voltage 8 volts
View Details