GE Company Contactor/Starter Coil 22D11G46A

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, ELECTRIC, 67 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, ELECTRIC, 67 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 34550049 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
34550049
Contactor/Starter Coil 34550049
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, ELECTRIC, 67 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, ELECTRIC, 67 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 34550049
Product Name Contactor/Starter Coil
Control Voltage 67 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2219560-7 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
IEC 9 A Contactor - 100-C09UKD10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole 150A Contactors - MC-150A-AC400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details