GE Company Contactor/Starter Coil 366A803G16

Description
COIL, 2 WIRE, 125 VDC, LOCK OUT TYPE. FREE 2 YEAR RADWELL WARRANTY
Description
COIL, 2 WIRE, 125 VDC, LOCK OUT TYPE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 5042976 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
5042976
Contactor/Starter Coil 5042976
COIL, 2 WIRE, 125 VDC, LOCK OUT TYPE. FREE 2 YEAR RADWELL WARRANTY

COIL, 2 WIRE, 125 VDC, LOCK OUT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5042976
Product Name Contactor/Starter Coil
Control Voltage 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 4767538 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 240 volts
View Details
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
IEC 9 A Contactor - 100-C09UX200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details