GE Company Contactor/Starter Coil 22D13G5

Description
DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230-250 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230-250 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 123683057 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
123683057
Contactor/Starter Coil 123683057
DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230-250 VDC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OPERATING COIL, FOR IC SERIES HEAVY DUTY CONTACTOR, 2-POLE, 230-250 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 123683057
Product Name Contactor/Starter Coil
Control Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09QJ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-65A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
Solid State Overload/Relay - 55563403 - Radwell International
Specs
Device Technology Solid State
Control Voltage 8 volts
View Details