Siemens Analytical Products Contactor 3RH2244-1BB40

Description
CONTACTOR RELAY, 4 NO + 4 NC, 24VDC, SIZE S00, SCREW TERMINAL, CAPTIVE AUX SWITCH, FOR SUVA APPS. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR RELAY, 4 NO + 4 NC, 24VDC, SIZE S00, SCREW TERMINAL, CAPTIVE AUX SWITCH, FOR SUVA APPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 20692852 - Radwell International
Willingboro, NJ, United States
Contactor
20692852
Contactor 20692852
CONTACTOR RELAY, 4 NO + 4 NC, 24VDC, SIZE S00, SCREW TERMINAL, CAPTIVE AUX SWITCH, FOR SUVA APPS. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR RELAY, 4 NO + 4 NC, 24VDC, SIZE S00, SCREW TERMINAL, CAPTIVE AUX SWITCH, FOR SUVA APPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 20692852
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 268 HP
Three Phase Power 268 HP
DC Horsepower 268 HP
View Details
IEC 12 A Contactor - 100-C12KA01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 4767600 - Radwell International
Specs
Device Technology Solid State
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details