ABB AB Contactor 1SNA645040R1500

Description
INTERFACE RELAY, RB122G-48-60VUC, INPUT: 48 - 60 VAC/VDC, OUTPUT: 2C/O, 250 VAC 8 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
INTERFACE RELAY, RB122G-48-60VUC, INPUT: 48 - 60 VAC/VDC, OUTPUT: 2C/O, 250 VAC 8 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 8403221 - Radwell International
Willingboro, NJ, United States
Contactor
8403221
Contactor 8403221
INTERFACE RELAY, RB122G-48-60VUC, INPUT: 48 - 60 VAC/VDC, OUTPUT: 2C/O, 250 VAC 8 AMP. FREE 2 YEAR RADWELL WARRANTY

INTERFACE RELAY, RB122G-48-60VUC, INPUT: 48 - 60 VAC/VDC, OUTPUT: 2C/O, 250 VAC 8 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor -  - Radwell International
Willingboro, NJ, United States
Contactor
Contactor
ASEA BROWN BOVERI Contactors & Starters 1SNA645040R1500

ASEA BROWN BOVERI Contactors & Starters 1SNA645040R1500

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 8403221
Product Name Contactor Contactor
Continuous Current 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details
IEC 9 A Contactor - 100-C09KG300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Automotive Contactors - 2138622-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0027 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details