Schneider Electric Starter 2510KG1

Description
MOTOR STARTING SWITCH, W/ NEMA 1 ENCLOSURE, 30 AMP, 2 POLE, 600VAC, 230VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOTOR STARTING SWITCH, W/ NEMA 1 ENCLOSURE, 30 AMP, 2 POLE, 600VAC, 230VDC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter - 57256210 - Radwell International
Willingboro, NJ, United States
Starter
57256210
Starter 57256210
MOTOR STARTING SWITCH, W/ NEMA 1 ENCLOSURE, 30 AMP, 2 POLE, 600VAC, 230VDC. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTING SWITCH, W/ NEMA 1 ENCLOSURE, 30 AMP, 2 POLE, 600VAC, 230VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Starter -  - Radwell International
Willingboro, NJ, United States
Starter
Starter
SQUARE D Contactors & Starters 2510KG1

SQUARE D Contactors & Starters 2510KG1

Supplier's Site
Motor Starter; Motor Starter Type Square D By Schneider Electric - 93F9976 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter; Motor Starter Type Square D By Schneider Electric
93F9976
Motor Starter; Motor Starter Type Square D By Schneider Electric 93F9976
MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:3hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:30A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

MOTOR STARTER; Motor Starter Type:Manual Starter; Power Rating:3hp; No. of Phases:Single Phase; No. of Poles:2 Pole; Current Rating:30A; Supply Voltage Min:-; Supply Voltage Max:575VAC; IP / NEMA Rating:NEMA 1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 57256210 93F9976
Product Name Starter Starter Motor Starter; Motor Starter Type Square D By Schneider Electric
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 112763044 - Radwell International
Specs
Control Voltage 24 volts
Motor Voltage 250 volts
View Details
Thermal Overload/Heater - 6519013 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 1.2 amps
View Details
Motor Starters - 9094079 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Motor Phase Three
View Details
3 Pole AC Coil Contactors - MC-130A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details