GE Company Contactor CR120BP08002

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR/RELAY, 10 AMP, 600 VAC MAX, 8 N.O. CONTACTS, 110/115-120 VAC, 50/60 HZ, SCREW TERMINAL, MODULAR CONTACTS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR/RELAY, 10 AMP, 600 VAC MAX, 8 N.O. CONTACTS, 110/115-120 VAC, 50/60 HZ, SCREW TERMINAL, MODULAR CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 4786733 - Radwell International
Willingboro, NJ, United States
Contactor
4786733
Contactor 4786733
DISCONTINUED BY MANUFACTURER, CONTACTOR/RELAY, 10 AMP, 600 VAC MAX, 8 N.O. CONTACTS, 110/115-120 VAC, 50/60 HZ, SCREW TERMINAL, MODULAR CONTACTS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR/RELAY, 10 AMP, 600 VAC MAX, 8 N.O. CONTACTS, 110/115-120 VAC, 50/60 HZ, SCREW TERMINAL, MODULAR CONTACTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4786733
Product Name Contactor
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-12B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
IEC 9 A Contactor - 100-C09KF300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
Solid State Overload/Relay - 25995038 - Radwell International
Specs
Device Technology Solid State
View Details
Motor Starters - 206106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details