Radwell International Contactor CR453CA2HAA-SUB

Description
SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2HAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
Description
SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2HAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 148334498 - Radwell International
Willingboro, NJ, United States
Contactor
148334498
Contactor 148334498
SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2HAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2HAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 148334498
Product Name Contactor
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12W01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-150A-AC400V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details