Sprecher + Schuh Solid State Overload/Relay CS8-40E-24Z

Description
RELAY, 10AMP, 24VAC, 4POLE, 4NO. FREE 2 YEAR RADWELL WARRANTY
Description
RELAY, 10AMP, 24VAC, 4POLE, 4NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 24879983 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
24879983
Solid State Overload/Relay 24879983
RELAY, 10AMP, 24VAC, 4POLE, 4NO. FREE 2 YEAR RADWELL WARRANTY

RELAY, 10AMP, 24VAC, 4POLE, 4NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 24879983
Product Name Solid State Overload/Relay
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
3 Pole AC Coil Contactors - MC-50A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Starter - 6514863 - Radwell International
Fuji Electric Corp. of America
View Details