GE Company Contactor/Starter Coil CR460XCN

Description
COIL, 265-277 VAC / 60 HZ, 240 VAC / 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
Description
COIL, 265-277 VAC / 60 HZ, 240 VAC / 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 64978800 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
64978800
Contactor/Starter Coil 64978800
COIL, 265-277 VAC / 60 HZ, 240 VAC / 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

COIL, 265-277 VAC / 60 HZ, 240 VAC / 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 64978800
Product Name Contactor/Starter Coil
Motor Voltage 240 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 31573 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Continuous Current 20 to 7.8 amps
View Details
Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
IEC 9 A Contactor - 100-C09UX200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details