GE Company Contactor CR305D002AAD

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 45 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 45 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 129727326 - Radwell International
Willingboro, NJ, United States
Contactor
129727326
Contactor 129727326
DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 45 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 45 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 129727326
Product Name Contactor
Standard Rating NEMA
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 4 Pole,18A - MC-18A/4-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details