Littelfuse, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Comes with a broad variaty of packages and breakdown voltages up to 1800V | |
| Littelfuse brings you a world-leading class of ultra fast and ultra soft recovery diode available from -1.7kV to 6.5kV in current ratings from 270A to 4200A. These diodes incorporate a... | |
| Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products. It... | |
| Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of automotive applications by providing high temperature, low leakage and lower VF products.It is... | |
| Littelfuse DST series Ultra Low VF Schottky Barrier Rectifier is designed to meet the general requirements of commercial and industry applications by providing high temperature, low leakage and lower VF... | |
| Littelfuse DUR1040CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR2030CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR30120 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR60120W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR6030WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR6040WT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR6060W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DUR75120W series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURB1640CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURB2020CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURD560A series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF1030CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF1030CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF1040CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF1040CTR series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF1060 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF1060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF2040CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF3060CT series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Littelfuse DURF840 series Ultrafast Recovery Rectifier is designed to meet the general requirements of commercial applications by providing low Trr, high-temperature, low-leakage and low forward voltage drop products. It is... | |
| Offers improved forward voltage characteristics and breakdown voltages up to 1200V | |
| The discrete Avalanche diode series comes with a broad variety of packages and breakdown voltages up to 1800V. Improved designs offer in addition to a high rectification performance an excellent... | |
| The discrete High Voltage Diode series comes with a broad variety of packages and breakdown voltages of 2200V. | |
| The discrete Semifast Diode series offers short recovery times and soft recovery behaviour for breakdown voltages from 1400V up to 1800V. | |
| The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V. | |
| The Fast Dual Diode series offers various packages and breakdown voltages up to 1200V. Utilizing FRED dies enables fast reverse recovery capabilities. | |
| The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The HiperFRED Extreme Fast series offers improved reverse recovery characteristics and breakdown voltages up to 1200V. | |
| The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V. | |
| The Schottky Extreme Low Vf series offers improved forward voltage with extreme low Vf values and breakdown voltages up to 150V. | |
| The Schottky Low leakage series offers various packages with improved leakage currents and breakdown voltages up to 200V. | |
| The Schottky Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 150V. | |
| The Three Phase Bridge series comes in a high variaty of packages and breakdown voltages up to 2200V. | |
| The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V. | |
| Very low Vf Extremely low switching losses Low Irm values Improved thermal behavior High reliability circuit operation Low voltage peaks for reduced protection circuits Low noise switching |
| << Prev | Next >> |