Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEC16-12A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEC16-12A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEC16-12A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEC16-12A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
1.2KV 8A Diode and Rectifier - 280-DSEC16-12A - ERSAELECTRONICS PTE. LTD.
Singapore
1.2KV 8A Diode and Rectifier
280-DSEC16-12A
1.2KV 8A Diode and Rectifier 280-DSEC16-12A
Diode Switching 1.2KV 8A 3-Pin(3+Tab) TO-220AB Product overview: DSEC16-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEC16-12A can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 8A 3-Pin(3+Tab) TO-220AB Product overview: DSEC16-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEC16-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 20A, To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5197 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 20A, To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5197
Diode, Fast, 20A, To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5197
DIODE, FAST, 20A, TO-220AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Forward Voltage Max:1.96V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

DIODE, FAST, 20A, TO-220AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Forward Voltage Max:1.96V; Diode Module Configuration:1 Pair Common Cathode; Diode Case Style:TO-220; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number DSEC16-12A 280-DSEC16-12A 58M5197
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 1.2KV 8A Diode and Rectifier Diode, Fast, 20A, To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data