Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP29-06A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP29-06A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP29-06A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP29-06A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
600V 30A Diode and Rectifier - 280-DSEP29-06A - ERSAELECTRONICS PTE. LTD.
Singapore
600V 30A Diode and Rectifier
280-DSEP29-06A
600V 30A Diode and Rectifier 280-DSEP29-06A
Diode Switching 600V 30A 2-Pin(2+Tab) TO-220AC Product overview: DSEP29-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-06A can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 2-Pin(2+Tab) TO-220AC Product overview: DSEP29-06A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP29-06A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 30A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5230 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 30A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5230
Diode, Fast, 30A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5230
DIODE, FAST, 30A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.26V; Reverse Recovery Time:35ns; Forward Surge Current:250A; Diode Case Style:TO-220AC RoHS Compliant: Yes

DIODE, FAST, 30A, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:1.26V; Reverse Recovery Time:35ns; Forward Surge Current:250A; Diode Case Style:TO-220AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Diodes
Product Number DSEP29-06A 280-DSEP29-06A 58M5230
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 600V 30A Diode and Rectifier Diode, Fast, 30A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-220; TO-220AC
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data