Littelfuse, Inc. Diode Module, Single, 1.2Kv, Do-203Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor DSI17-12A

Description
DIODE MODULE, SINGLE, 1.2KV, DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE MODULE, SINGLE, 1.2KV, DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 1.2Kv, Do-203Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor - 91R0912 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1.2Kv, Do-203Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor
91R0912
Diode Module, Single, 1.2Kv, Do-203Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor 91R0912
DIODE MODULE, SINGLE, 1.2KV, DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes

DIODE MODULE, SINGLE, 1.2KV, DO-203AA; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91R0912
Product Name Diode Module, Single, 1.2Kv, Do-203Aa; Repetitive Peak Reverse Voltage Ixys Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 286-25CTQ045STRRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers
High-speed dual switching diode - BAS16DY-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details