Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X61-03A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP2X61-03A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP2X61-03A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X61-03A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Singapore, Singapore
300V 60A Diode and Rectifier
280-DSEP2X61-03A
300V 60A Diode and Rectifier 280-DSEP2X61-03A
Diode Switching 300V 60A 4-Pin SOT-227B Tube Product overview: DSEP2X61-03A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X61-03A can be used for catalog matching and distributor lookup.

Diode Switching 300V 60A 4-Pin SOT-227B Tube Product overview: DSEP2X61-03A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X61-03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5224 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5224
Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5224
DIODE, FAST, 120A, SOT-227B; Repetitive Peak Reverse Voltage:300V; Average Forward Current:60A; Forward Voltage Max:1.68V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

DIODE, FAST, 120A, SOT-227B; Repetitive Peak Reverse Voltage:300V; Average Forward Current:60A; Forward Voltage Max:1.68V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number DSEP2X61-03A 280-DSEP2X61-03A 58M5224
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 300V 60A Diode and Rectifier Diode, Fast, 120A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - BAS170WE6327HTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
View Details
8 suppliers
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
High Voltage Power Rectifiers - HRSCHJ45K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-004R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 40 volts
View Details