Littelfuse, Inc. Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 40 44
Product Name Notes
The Dual Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
The Fast Dual Diode series offers various packages and breakdown voltages up to 1200V. Utilizing FRED dies enables fast reverse recovery capabilities.
The Fast Single Diode series offers various packages and breakdown voltages up to 1200V. Utilizing FRED dies enables fast reverse recovery capabilities.
The NS6A5.0AT is designed to protect voltage sensitive components from high voltgage, high energy transients. This device had excellent clamping capability, high surge capability, low zener impendance and fast response...
The Single Diodes Modules Portfolio offers various packages and breakdown voltages up to 2200V
The Three Phase + Softstart Thyristor series utilizes a seperate thyristor for softstart and is available in voltage ranges up to 1600V.
The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes.
The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V.
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6J series . The NS6A13AT is designed...
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6J series . The NS6A13AT3G is designed...
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6L series . The NS6AxxAF is designed...
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMA6L series . The NSA5.0AFT3G is designed...
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMAJ series . The NSA5.0AT3G is designed...
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the SMBJ series . The NSB12ANT3G is designed...

<< Prev Next >>