Littelfuse, Inc. Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor DS35-12A

Description
DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:49A; Forward Voltage Max:1.55V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
Description
DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:49A; Forward Voltage Max:1.55V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor - 02AC9673 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor
02AC9673
Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor 02AC9673
DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:49A; Forward Voltage Max:1.55V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:49A; Forward Voltage Max:1.55V; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 02AC9673
Product Name Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4461 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 210 mA
IR 5 mA
View Details
RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 50 mA
View Details
3 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - Z20FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details