Littelfuse, Inc. Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| Our comprehensive range of rectifier diodes offers class-leading performance and reliability. Devices are available with blocking voltages from 200V up to 7.2kV. Optimized to offer low conduction losses, these devices... | |
| The Littelfuse range of isolated base pressure contact thyristor and diode modules, designed to industry standard outlines, is perfect for all your needs. All devices offer full pressure contact construction... | |
| The Three Phase Bridge half and full controlled series comes in various packages and breakdown voltages up to 2200V. | |
| The Three Phase Bridge plus Brake Unit series comes with IGBT and freewheeling diode in various power classes. | |
| The Three Phase Bridge series comes in a high variety of packages and breakdown voltages up to 2200V. | |
| These single side cooled square base mounting clamps are suitable for 34 mm to 50 mm pole face devices with clamping force in the range from 1130 Kgf to 2140... |
| << Prev |