Littelfuse, Inc. Diode, Rectifier, 1200V, 110A, Stud, Do5; Repetitive Peak Reverse Voltage Ixys Semiconductor DS75-12B

Description
DIODE, RECTIFIER, 1200V, 110A, STUD, DO5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, RECTIFIER, 1200V, 110A, STUD, DO5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Rectifier, 1200V, 110A, Stud, Do5; Repetitive Peak Reverse Voltage Ixys Semiconductor - 91R0915 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 1200V, 110A, Stud, Do5; Repetitive Peak Reverse Voltage Ixys Semiconductor
91R0915
Diode, Rectifier, 1200V, 110A, Stud, Do5; Repetitive Peak Reverse Voltage Ixys Semiconductor 91R0915
DIODE, RECTIFIER, 1200V, 110A, STUD, DO5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, RECTIFIER, 1200V, 110A, STUD, DO5; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 91R0915
Product Name Diode, Rectifier, 1200V, 110A, Stud, Do5; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package DO-203AB
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010111 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-02RR - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 200 volts
View Details
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia - 98K5018 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
VRRM 30 volts
VF 0.3200 volts
View Details
Schottky Diodes & Rectifiers - 1219520 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details