Littelfuse, Inc. Offers improved reverse recovery characteristics and breakdown voltages up to 1200V DSEP30-06B

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V - DSEP30-06B - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V
DSEP30-06B
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V DSEP30-06B
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Switching Diodes - 7614108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7614108
Switching Diodes 7614108
Diode Switching Fast 600V 30A TO247AD

Diode Switching Fast 600V 30A TO247AD

Supplier's Site
Switching Diodes - 7614108P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7614108P
Switching Diodes 7614108P
Diode Switching Fast 600V 30A TO247AD

Diode Switching Fast 600V 30A TO247AD

Supplier's Site
Switching Diodes - 1684662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1684662
Switching Diodes 1684662
Diode Switching Fast 600V 30A TO247AD

Diode Switching Fast 600V 30A TO247AD

Supplier's Site
600V 30A Diode and Rectifier - 280-DSEP30-06B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 30A Diode and Rectifier
280-DSEP30-06B
600V 30A Diode and Rectifier 280-DSEP30-06B
Diode Switching 600V 30A 2-Pin(2+Tab) TO-247AD Product overview: DSEP30-06B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP30-06B can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 2-Pin(2+Tab) TO-247AD Product overview: DSEP30-06B from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP30-06B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - DSEP30-06B - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
DSEP30-06B
Diodes >> Fast recovery/high efficiency diode DSEP30-06B
TO-247AD-2 Fast recovery/high efficiency diode ROHS

TO-247AD-2 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Power Diodes Diodes Rectifiers Diodes
Product Number DSEP30-06B 7614108 280-DSEP30-06B DSEP30-06B
Product Name Offers improved reverse recovery characteristics and breakdown voltages up to 1200V Switching Diodes 600V 30A Diode and Rectifier Diodes >> Fast recovery/high efficiency diode
Package TO-247; TO-247AD
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
80V 250MW Diode and Rectifier - 284-BAR 88-02LRH E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
2 suppliers
High Current Power Rectifiers - HRSET010411 - Micross Components, Inc.
Specs
IFSM 175 amps
IF 15000 mA
trr 30 ns
View Details
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details