The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
DIODE, FAST, 15A, ISOPLUS220; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:10A; Diode Configuration:Dual Series; Forward Voltage Max:1.5V; Reverse Recovery Time:35ns; Forward Surge Current:130A; No. of Pins:3 Pin RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Diodes | Diodes |
| Product Number | DSEE15-12CC | 58M5207 |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | Diode, Fast, 15A, Isoplus220; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-220; ISOPLUS220AB |