Littelfuse, Inc. HiperDynFRED (series connect) DSEP15-12CR

Description
The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiperDynFRED (series connect) - DSEP15-12CR - Littelfuse, Inc.
Rosemont, IL, United States
HiperDynFRED (series connect)
DSEP15-12CR
HiperDynFRED (series connect) DSEP15-12CR
The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperDynFRED series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
1.2KV 15A Diode and Rectifier - 280-DSEP15-12CR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 15A Diode and Rectifier
280-DSEP15-12CR
1.2KV 15A Diode and Rectifier 280-DSEP15-12CR
Diode Switching 1.2KV 15A 2-Pin(2+Tab) ISOPLUS 247 Product overview: DSEP15-12CR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP15-12CR can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 15A 2-Pin(2+Tab) ISOPLUS 247 Product overview: DSEP15-12CR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP15-12CR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 15A, Isoplus247; Repetitive Peak Reverse Voltage Ixys Semiconductor - 24M1512 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 15A, Isoplus247; Repetitive Peak Reverse Voltage Ixys Semiconductor
24M1512
Diode, Fast, 15A, Isoplus247; Repetitive Peak Reverse Voltage Ixys Semiconductor 24M1512
DIODE, FAST, 15A, ISOPLUS247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:4.04V; Reverse Recovery Time:20ns; Forward Surge Current:110A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, FAST, 15A, ISOPLUS247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:4.04V; Reverse Recovery Time:20ns; Forward Surge Current:110A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Diodes
Product Number DSEP15-12CR 280-DSEP15-12CR 24M1512
Product Name HiperDynFRED (series connect) 1.2KV 15A Diode and Rectifier Diode, Fast, 15A, Isoplus247; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; ISOPLUS247
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data