Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP60-12AR

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP60-12AR - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP60-12AR
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP60-12AR
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
60A 1200V Diode and Rectifier - 280-DSEP60-12AR - ERSAELECTRONICS PTE. LTD.
Singapore
60A 1200V Diode and Rectifier
280-DSEP60-12AR
60A 1200V Diode and Rectifier 280-DSEP60-12AR
Rectifier Diode, Avalanche, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, ISOPLUS247, 2 PIN Product overview: DSEP60-12AR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP60-12AR can be used for catalog matching and distributor lookup.

Rectifier Diode, Avalanche, 1 Phase, 1 Element, 60A, 1200V V(RRM), Silicon, ISOPLUS247, 2 PIN Product overview: DSEP60-12AR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP60-12AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Soft Diode, 60A, 1.2Kv, Isoplus-247; Repetitive Peak Reverse Voltage Ixys Semiconductor - 24M1517 - Newark, An Avnet Company
Chicago, IL, United States
Soft Diode, 60A, 1.2Kv, Isoplus-247; Repetitive Peak Reverse Voltage Ixys Semiconductor
24M1517
Soft Diode, 60A, 1.2Kv, Isoplus-247; Repetitive Peak Reverse Voltage Ixys Semiconductor 24M1517
SOFT DIODE, 60A, 1.2KV, ISOPLUS-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:60A; Diode Configuration:Single ; Forward Voltage Max:2.66V; Reverse Recovery Time:40ns; Forward Surge Current:500A; No. of Pins:2 PinRoHS Compliant: Yes

SOFT DIODE, 60A, 1.2KV, ISOPLUS-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:60A; Diode Configuration:Single; Forward Voltage Max:2.66V; Reverse Recovery Time:40ns; Forward Surge Current:500A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Diodes
Product Number DSEP60-12AR 280-DSEP60-12AR 24M1517
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 60A 1200V Diode and Rectifier Soft Diode, 60A, 1.2Kv, Isoplus-247; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; ISOPLUS247
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5553US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers