Littelfuse, Inc. Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor DSI35-12A

Description
DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):49A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single ; Product Range:DSI Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes
Description
DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):49A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single ; Product Range:DSI Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 02AC9669 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
02AC9669
Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 02AC9669
DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):49A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single ; Product Range:DSI Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes

DIODE MODULE, SINGLE, 1.2KV, DO-203AB; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):49A; Forward Voltage VF Max:1.55V; Diode Module Configuration:Single; Product Range:DSI Series; SVHC:No SVHC (12-Ja RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 02AC9669
Product Name Diode Module, Single, 1.2Kv, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2500 mA
View Details
Schottky 6A 100V DPAK Diode and Rectifier - 286-12CWQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - X25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details