Littelfuse, Inc. Offers improved reverse recovery characteristics and breakdown voltages up to 1200V DPG120C300QB

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V - DPG120C300QB - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V
DPG120C300QB
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V DPG120C300QB
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Singapore
300V 60A Diode and Rectifier
280-DPG120C300QB
300V 60A Diode and Rectifier 280-DPG120C300QB
Diode Switching 300V 60A 3-Pin(3+Tab) TO-3P Tube Product overview: DPG120C300QB from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG120C300QB can be used for catalog matching and distributor lookup.

Diode Switching 300V 60A 3-Pin(3+Tab) TO-3P Tube Product overview: DPG120C300QB from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG120C300QB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 120A, To-3P; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5171 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 120A, To-3P; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5171
Diode, Fast, 120A, To-3P; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5171
DIODE, FAST, 120A, TO-3P; Repetitive Peak Reverse Voltage:300V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.4V; Reverse Recovery Time:35ns; Forward Surge Current:550A; No. of Pins:3 PinRoHS Compliant: Yes

DIODE, FAST, 120A, TO-3P; Repetitive Peak Reverse Voltage:300V; Average Forward Current:60A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.4V; Reverse Recovery Time:35ns; Forward Surge Current:550A; No. of Pins:3 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Diodes
Product Number DPG120C300QB 280-DPG120C300QB 58M5171
Product Name Offers improved reverse recovery characteristics and breakdown voltages up to 1200V 300V 60A Diode and Rectifier Diode, Fast, 120A, To-3P; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-3P Tube
RoHS Compliant RoHS
Tj -55 C (-67 F)
Unlock Full Specs
to access all available technical data