Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X91-03A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP2X91-03A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP2X91-03A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP2X91-03A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
300V 90A Diode and Rectifier - 280-DSEP2X91-03A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 90A Diode and Rectifier
280-DSEP2X91-03A
300V 90A Diode and Rectifier 280-DSEP2X91-03A
Diode Switching 300V 90A 4-Pin SOT-227B Tube Product overview: DSEP2X91-03A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X91-03A can be used for catalog matching and distributor lookup.

Diode Switching 300V 90A 4-Pin SOT-227B Tube Product overview: DSEP2X91-03A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 90A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 90A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X91-03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 180A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 58M5227 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 180A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
58M5227
Diode, Fast, 180A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 58M5227
DIODE, FAST, 180A, SOT-227B; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):90A; Forward Voltage VF Max:1.72V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

DIODE, FAST, 180A, SOT-227B; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):90A; Forward Voltage VF Max:1.72V; Diode Module Configuration:Dual Isolated; Product Range:-; No. of Phases:Single Phase RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number DSEP2X91-03A 280-DSEP2X91-03A 58M5227
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 300V 90A Diode and Rectifier Diode, Fast, 180A, Sot-227B; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
Package Tube
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Rectifiers - Single - 963679-BAS3005B02VH6327XTSA1 - Win Source Electronics
Specs
Package SOD-523; SC-79, SOD-523
VF 0.6200 volts
Tj -55 to 125 C (-67 to 257 F)
View Details
9 suppliers
Rectifier Diodes - 3SF05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details