Littelfuse, Inc. Comes with a broad variaty of packages and breakdown voltages up to 1800V DSI45-08A

Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet
Description
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comes with a broad variaty of packages and breakdown voltages up to 1800V - DSI45-08A - Littelfuse, Inc.
Rosemont, IL, United States
Comes with a broad variaty of packages and breakdown voltages up to 1800V
DSI45-08A
Comes with a broad variaty of packages and breakdown voltages up to 1800V DSI45-08A
The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

The discrete Standard Diode series comes with a broad variety of packages and breakdown voltages up to 1800V.

Supplier's Site Datasheet
800V 45A Diode and Rectifier - 280-DSI45-08A - ERSAELECTRONICS PTE. LTD.
Singapore
800V 45A Diode and Rectifier
280-DSI45-08A
800V 45A Diode and Rectifier 280-DSI45-08A
Diode 800V 45A 2-Pin(2+Tab) TO-247AD Tube Product overview: DSI45-08A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI45-08A can be used for catalog matching and distributor lookup.

Diode 800V 45A 2-Pin(2+Tab) TO-247AD Tube Product overview: DSI45-08A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 45A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 45A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSI45-08A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Standard, 48A, 800V, To247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor - 96K8787 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 48A, 800V, To247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
96K8787
Diode, Standard, 48A, 800V, To247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor 96K8787
DIODE, STANDARD, 48A, 800V, TO247AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:45A; Diode Configuration:Single ; Forward Voltage Max:2.26V; Reverse Recovery Time:-; Forward Surge Current:475A; No. of Pins:3Pins RoHS Compliant: Yes

DIODE, STANDARD, 48A, 800V, TO247AD; Repetitive Peak Reverse Voltage:800V; Average Forward Current:45A; Diode Configuration:Single; Forward Voltage Max:2.26V; Reverse Recovery Time:-; Forward Surge Current:475A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes
Product Number DSI45-08A 280-DSI45-08A 96K8787
Product Name Comes with a broad variaty of packages and breakdown voltages up to 1800V 800V 45A Diode and Rectifier Diode, Standard, 48A, 800V, To247Ad; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-247; TO-247AD Tube
Unlock Full Specs
to access all available technical data