Littelfuse, Inc. Diode, Rectifier, 1200V, 25A, Stud An, Do4; Repetitive Peak Reverse Voltage Ixys Semiconductor DS17-12A

Description
DIODE, RECTIFIER, 1200V, 25A, STUD AN, DO4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, RECTIFIER, 1200V, 25A, STUD AN, DO4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Rectifier, 1200V, 25A, Stud An, Do4; Repetitive Peak Reverse Voltage Ixys Semiconductor - 91R0914 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 1200V, 25A, Stud An, Do4; Repetitive Peak Reverse Voltage Ixys Semiconductor
91R0914
Diode, Rectifier, 1200V, 25A, Stud An, Do4; Repetitive Peak Reverse Voltage Ixys Semiconductor 91R0914
DIODE, RECTIFIER, 1200V, 25A, STUD AN, DO4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single ; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, RECTIFIER, 1200V, 25A, STUD AN, DO4; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:25A; Forward Voltage Max:1.36V; Diode Module Configuration:Single; Diode Case Style:DO-203AA; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 91R0914
Product Name Diode, Rectifier, 1200V, 25A, Stud An, Do4; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package DO-203AA
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS3HVM5F - Micross Components, Inc.
Specs
IFSM 70 amps
IF 3000 mA
trr 150 ns
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 10 amps
VRRM 80 volts
View Details
Schottky Diodes & Rectifiers - 2467448 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
View Details