The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Switching 400V 30A 3-Pin(3+Tab) TO-3P Tube Product overview: DPG60C400QB from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG60C400QB can be used for catalog matching and distributor lookup.
DIODE, FAST, TO-3P; Repetitive Peak Reverse Voltage:400V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.13V; Reverse Recovery Time:45ns; Forward Surge Current:300A; Diode Case Style:TO-3PRoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Diodes | Rectifiers | Diodes |
| Product Number | DPG60C400QB | 280-DPG60C400QB | 98M0727 |
| Product Name | Offers improved reverse recovery characteristics and breakdown voltages up to 1200V | 400V 30A Diode and Rectifier | Diode, Fast, To-3P; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | TO-3P | Tube | |
| RoHS Compliant | RoHS | ||
| Tj | -55 C (-67 F) |