Littelfuse, Inc. Offers improved reverse recovery characteristics and breakdown voltages up to 1200V DSEP30-06BR

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V - DSEP30-06BR - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V
DSEP30-06BR
Offers improved reverse recovery characteristics and breakdown voltages up to 1200V DSEP30-06BR
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
600V 30A Diode and Rectifier - 280-DSEP30-06BR - ERSAELECTRONICS PTE. LTD.
Singapore
600V 30A Diode and Rectifier
280-DSEP30-06BR
600V 30A Diode and Rectifier 280-DSEP30-06BR
Diode Switching 600V 30A 2-Pin(2+Tab) ISOPLUS 247 Product overview: DSEP30-06BR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP30-06BR can be used for catalog matching and distributor lookup.

Diode Switching 600V 30A 2-Pin(2+Tab) ISOPLUS 247 Product overview: DSEP30-06BR from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP30-06BR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Fast, 30A, Isoplus247; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 24M1513 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 30A, Isoplus247; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
24M1513
Diode, Fast, 30A, Isoplus247; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 24M1513
DIODE, FAST, 30A, ISOPLUS247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single ; Forward Voltage VF Max:2.51V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm Max:250A RoHS Compliant: Yes

DIODE, FAST, 30A, ISOPLUS247; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):30A; Diode Configuration:Single; Forward Voltage VF Max:2.51V; Reverse Recovery Time trr Max:30ns; Forward Surge Current Ifsm Max:250A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Diodes
Product Number DSEP30-06BR 280-DSEP30-06BR 24M1513
Product Name Offers improved reverse recovery characteristics and breakdown voltages up to 1200V 600V 30A Diode and Rectifier Diode, Fast, 30A, Isoplus247; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
Package TO-247; ISOPLUS247
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F)
VF 2.51 volts
Unlock Full Specs
to access all available technical data