Littelfuse, Inc. Rectifier, 1.2Kv, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse DSI30-12AS-TRL

Description
RECTIFIER, 1.2KV, 30A, TO-263; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.29V; Reverse Recovery Time:-; Forward Surge Current:325A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, 1.2KV, 30A, TO-263; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.29V; Reverse Recovery Time:-; Forward Surge Current:325A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, 1.2Kv, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse - 50AJ8016 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 1.2Kv, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse
50AJ8016
Rectifier, 1.2Kv, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse 50AJ8016
RECTIFIER, 1.2KV, 30A, TO-263; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:1.29V; Reverse Recovery Time:-; Forward Surge Current:325A; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, 1.2KV, 30A, TO-263; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:1.29V; Reverse Recovery Time:-; Forward Surge Current:325A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 50AJ8016
Product Name Rectifier, 1.2Kv, 30A, To-263; Repetitive Peak Reverse Voltage Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333384 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220ab
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Removed
VF 1.25 volts
View Details
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 120 volts
View Details