Littelfuse, Inc. Rectifier, 300V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse DSEP40-03AS-TRL

Description
RECTIFIER, 300V, 40A, TO-263; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Diode Configuration:Single ; Forward Voltage Max:1.85V; Reverse Recovery Time:35ns; Forward Surge Current:340A; No. of Pins:3 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, 300V, 40A, TO-263; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Diode Configuration:Single ; Forward Voltage Max:1.85V; Reverse Recovery Time:35ns; Forward Surge Current:340A; No. of Pins:3 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, 300V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse - 27AK1436 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 300V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse
27AK1436
Rectifier, 300V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse 27AK1436
RECTIFIER, 300V, 40A, TO-263; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Diode Configuration:Single ; Forward Voltage Max:1.85V; Reverse Recovery Time:35ns; Forward Surge Current:340A; No. of Pins:3 Pin RoHS Compliant: Yes

RECTIFIER, 300V, 40A, TO-263; Repetitive Peak Reverse Voltage:300V; Average Forward Current:40A; Diode Configuration:Single; Forward Voltage Max:1.85V; Reverse Recovery Time:35ns; Forward Surge Current:340A; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 27AK1436
Product Name Rectifier, 300V, 40A, To-263; Repetitive Peak Reverse Voltage Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG869C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Bridge Rectifiers - 2139262P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package HBS
RoHS Compliant RoHS
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details