The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Switching 200V 15A 3-Pin(3+Tab) TO-220AB Tube Product overview: DPG30C200PB from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DPG30C200PB can be used for catalog matching and distributor lookup.
DIODE, FAST, TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1V; Reverse Recovery Time:35ns; Forward Surge Current:150A; No. of Pins:3 Pin RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | DPG30C200PB | 280-DPG30C200PB | 98M0719 |
| Product Name | Offers improved reverse recovery characteristics and breakdown voltages up to 1200V | 200V 15A Diode and Rectifier | Diode, Fast, To-220Ab; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| Package | Tube | ||
| RoHS Compliant | RoHS | RoHS | |
| Tj | -55 C (-67 F) |