Littelfuse, Inc. Diode Module, Single, 1.6Kv, Do-203Aa; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor DSA17-16A

Description
DIODE MODULE, SINGLE, 1.6KV, DO-203AA; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):25A; Forward Voltage VF Max:1.36V; Diode Module Configuration:Single ; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet
Description
DIODE MODULE, SINGLE, 1.6KV, DO-203AA; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):25A; Forward Voltage VF Max:1.36V; Diode Module Configuration:Single ; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Module, Single, 1.6Kv, Do-203Aa; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 02AC9660 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Single, 1.6Kv, Do-203Aa; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
02AC9660
Diode Module, Single, 1.6Kv, Do-203Aa; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 02AC9660
DIODE MODULE, SINGLE, 1.6KV, DO-203AA; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):25A; Forward Voltage VF Max:1.36V; Diode Module Configuration:Single ; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

DIODE MODULE, SINGLE, 1.6KV, DO-203AA; Repetitive Reverse Voltage Vrrm Max:1.6kV; Forward Current If(AV):25A; Forward Voltage VF Max:1.36V; Diode Module Configuration:Single; Product Range:-; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 02AC9660
Product Name Diode Module, Single, 1.6Kv, Do-203Aa; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Zener Diodes - 1219589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5811 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 6000 mA
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details