Littelfuse, Inc. Diode, Standard, 110A, 1.2Kv, Do-203Ab-2; Repetitive Peak Reverse Voltage Ixys Semiconductor DSI75-12B

Description
DIODE, STANDARD, 110A, 1.2KV, DO-203AB-2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes
Description
DIODE, STANDARD, 110A, 1.2KV, DO-203AB-2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 110A, 1.2Kv, Do-203Ab-2; Repetitive Peak Reverse Voltage Ixys Semiconductor - 91R0913 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 110A, 1.2Kv, Do-203Ab-2; Repetitive Peak Reverse Voltage Ixys Semiconductor
91R0913
Diode, Standard, 110A, 1.2Kv, Do-203Ab-2; Repetitive Peak Reverse Voltage Ixys Semiconductor 91R0913
DIODE, STANDARD, 110A, 1.2KV, DO-203AB-2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, STANDARD, 110A, 1.2KV, DO-203AB-2; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:110A; Forward Voltage Max:1.17V; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91R0913
Product Name Diode, Standard, 110A, 1.2Kv, Do-203Ab-2; Repetitive Peak Reverse Voltage Ixys Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219513 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
General purpose double switching diode - BAS31,235 - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details