Littelfuse, Inc. Rectifier, 600V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse DSEP6-06AS-TRL

Description
RECTIFIER, 600V, 6A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:2.03V; Reverse Recovery Time:20ns; Forward Surge Current:40A; No. of Pins:3 Pin RoHS Compliant: Yes
Datasheet
Description
RECTIFIER, 600V, 6A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:2.03V; Reverse Recovery Time:20ns; Forward Surge Current:40A; No. of Pins:3 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier, 600V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse - 03AH0010 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 600V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse
03AH0010
Rectifier, 600V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse 03AH0010
RECTIFIER, 600V, 6A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:2.03V; Reverse Recovery Time:20ns; Forward Surge Current:40A; No. of Pins:3 Pin RoHS Compliant: Yes

RECTIFIER, 600V, 6A, TO-252; Repetitive Peak Reverse Voltage:600V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:2.03V; Reverse Recovery Time:20ns; Forward Surge Current:40A; No. of Pins:3 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 03AH0010
Product Name Rectifier, 600V, 6A, To-252; Repetitive Peak Reverse Voltage Littelfuse
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BA885 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Rectifier Diodes - 2PFT05 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
Rectifier Diodes, Type SBD - Model: YG865C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 80 volts
View Details