Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X61-02A

Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEI2X61-02A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEI2X61-02A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEI2X61-02A
The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The FRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
Singapore
200V 60A Diode and Rectifier
280-DSEI2X61-02A
200V 60A Diode and Rectifier 280-DSEI2X61-02A
Diode Switching 200V 60A 4-Pin SOT-227B Product overview: DSEI2X61-02A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X61-02A can be used for catalog matching and distributor lookup.

Diode Switching 200V 60A 4-Pin SOT-227B Product overview: DSEI2X61-02A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 60A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEI2X61-02A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Module, Dual, 200V, 2X71A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor - 34AC1464 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, Dual, 200V, 2X71A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
34AC1464
Diode Module, Dual, 200V, 2X71A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor 34AC1464
DIODE MODULE, DUAL, 200V, 2X71A; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):142A; Forward Voltage VF Max:1.08V; Diode Module Configuration:Dual Isolated; Product Range:DSEI2 Series; SVHC:No SVHC (07 RoHS Compliant: Yes

DIODE MODULE, DUAL, 200V, 2X71A; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):142A; Forward Voltage VF Max:1.08V; Diode Module Configuration:Dual Isolated; Product Range:DSEI2 Series; SVHC:No SVHC (07 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number DSEI2X61-02A 280-DSEI2X61-02A 34AC1464
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 200V 60A Diode and Rectifier Diode Module, Dual, 200V, 2X71A; Repetitive Reverse Voltage Vrrm Max Ixys Semiconductor
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data