The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Diode Switching 1.2KV 30A 4-Pin SOT-227B Tube Product overview: DSEP2X31-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP2X31-12A can be used for catalog matching and distributor lookup.
DIODE, FAST, 60A, SOT-227B; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Forward Voltage Max:2.72V; Diode Module Configuration:Dual Isolated; Diode Case Style:SOT-227B; No. of Pins:4Pins; Diode Mounting:Panel RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes |
| Product Number | DSEP2X31-12A | 280-DSEP2X31-12A | 58M5222 |
| Product Name | Offers improved forward voltage characteristics and breakdown voltages up to 1200V | 1.2KV 30A Diode and Rectifier | Diode, Fast, 60A, Sot-227B; Repetitive Peak Reverse Voltage Ixys Semiconductor |
| RoHS Compliant | RoHS | RoHS |